NEN-ISO 18611-2

Ships and marine technology - Marine NOx reduction agent AUS 40 - Part 2: Test methods

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 55
ICS Code (Other standards related to shipbuilding and marine structures): 47.020.99
ICS Code (Other standards related to environmental protection): 13.020.99
scope:

NEN-ISO 18611-2 specifies test methods required for determination of the quality characteristics of the NOx reduction agent AUS 40 (aqueous urea solution) specified in Part 1 of this International Standard. In the remaining parts of ISO 18611, the term "NOx reduction agent AUS 40" will be abbreviated to "AUS 40". This International Standard is covering quality requirements and guidelines for AUS 40 for marine applications, irrespective of manufacturing method or technique.

Document History

NEN-ISO 18611-2
October 1, 2014
Ships and marine technology - Marine NOx reduction agent AUS 40 - Part 2: Test methods
NEN-ISO 18611-2 specifies test methods required for determination of the quality characteristics of the NOx reduction agent AUS 40 (aqueous urea solution) specified in Part 1 of this International...
Advertisement