NEN-ISO 20998-1

Measurement and characterization of particles by acoustic methods - Part 1: Concepts and procedures in ultrasonic attenuation spectroscopy

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 30
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This part of ISO 20998 describes ultrasonic methods for determining the size distributions of one or more material phases dispersed in a liquid. Colloids, dispersions, slurries and emulsions are within the scope of this part of ISO 20998. The typical particle size for such analysis ranges from 10 nm to 3 mm, although particles outside this range have also been successfully measured. Measurements can be made for concentrations of the dispersed phase ranging from 0,1 % by volume up to 50 % or more by volume, depending on the density contrast between the continuous and the dispersed phases. These methods can be used to monitor dynamic changes in the size distribution, including agglomeration or flocculation in concentrated systems.

Document History

NEN-ISO 20998-1
August 1, 2006
Measurement and characterization of particles by acoustic methods - Part 1: Concepts and procedures in ultrasonic attenuation spectroscopy
This part of ISO 20998 describes ultrasonic methods for determining the size distributions of one or more material phases dispersed in a liquid. Colloids, dispersions, slurries and emulsions are...
Advertisement