NEN-ISO 21308-5

Road vehicles - Product data exchange between chassis and body work manufacturers (BEP) - Part 5: Coding of loader crane bodywork

active, Most Current
Organization: NEN
Publication Date: 1 January 2014
Status: active
Page Count: 60
ICS Code (Commercial vehicles in general): 43.080.01
scope:

The ISO 21308 series describes a generic system for the exchange of data between truck chassis manufacturers and bodywork manufacturers. It applies to commercial vehicles as defined in ISO 3833, having a maximum gross vehicle mass above 3500 kg. The process of exchanging the above information can involve - chassis manufacturers, - chassis importers, - chassis dealers, - one or more bodywork manufacturers, and - bodywork component suppliers, e.g. manufacturers of demountable bodies, cranes and loading equipment, and tipping equipment. This part of ISO 21308 specifically describes the coding dimensions and other characteristics of loader cranes and auxiliary stabilizers, to ensure an efficient and unambiguous communication of installation data between the parties involved. This part of ISO 21308 covers loader cranes as specified in ISO 15442, designed to be fitted on commercial vehicles (including trailers). This part of ISO 21308 is not applicable to other load-lifting systems (e.g. tail lifts, hook loader systems).

Document History

NEN-ISO 21308-5
January 1, 2014
Road vehicles - Product data exchange between chassis and body work manufacturers (BEP) - Part 5: Coding of loader crane bodywork
The ISO 21308 series describes a generic system for the exchange of data between truck chassis manufacturers and bodywork manufacturers. It applies to commercial vehicles as defined in ISO 3833,...
Advertisement