NEN-ISO 25577

Information and documentation - MarcXchange

active, Most Current
Organization: NEN
Publication Date: 1 January 2014
Status: active
Page Count: 28
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

ISO 25577 specifies the requirements for a generalized XML-based exchange format for bibliographic records as well as other types of metadata. It does not define the length or the content of individual records and does not assign any meaning to tags, indicators, or identifiers, these specifications being the functions of an implementation format. This International Standard describes a generalized structure, a framework designed primarily for communication between data processing systems, but can also be relevant for use as a processing format within systems. MarcXchange could potentially be used as follows: - for representing a complete MARC record or a set of MARC records in XML; - for original resource description in XML syntax; - as an extension schema to METS (Metadata Encoding and Transmission Standard); - for exchange of MARC records in XML; - for transfer of MARC records in web services like SRU (search/retrieval via URL); - for publisher transmission of data; - as a temporary format in all kinds of data transformation or manipulation, e.g. conversion, publication, editing, validation; - for metadata in XML that can be packaged with an electronic resource. Validation of MARC records content is not enforced by the schema but by dedicated software tailored for the specific usage (e.g. the specific MARC-format).

Document History

NEN-ISO 25577
January 1, 2014
Information and documentation - MarcXchange
ISO 25577 specifies the requirements for a generalized XML-based exchange format for bibliographic records as well as other types of metadata. It does not define the length or the content of...
February 1, 2009
Information and documentation - MarcXchange
This International Standard specifies the requirements for a generalized XML-based exchange format for bibliographic records as well as other types of metadata. It does not define the length or the...
Advertisement