NEN-ISO 5630-5

Paper and board - Accelerated ageing - Part 5: Exposure to elevated temperature at 100 °C

active, Most Current
Organization: NEN
Publication Date: 10 February 2009
Status: active
Page Count: 21
ICS Code (Paper and board): 85.060
scope:

This part of ISO 5630 specifies a method for accelerating the ageing of printing and writing papers, through the use of elevated temperature, and assessing its effect on the mechanical properties of fold number and tearing resistance, for the purpose of predicting stability to long-term natural ageing. It is applicable to all cellulose-based printing and writing papers, including coated papers and filled papers.

Document History

NEN-ISO 5630-5
February 10, 2009
Paper and board - Accelerated ageing - Part 5: Exposure to elevated temperature at 100 °C
This part of ISO 5630 specifies a method for accelerating the ageing of printing and writing papers, through the use of elevated temperature, and assessing its effect on the mechanical properties of...
Advertisement