NEN-ISO 5708
Refrigerated bulk milk tanks
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1984 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Livestock buildings, installations and equipment): | 65.040.10 |
scope:
Specifies certain requirements for design, construction and performance of refrigerated tanks and the related of test. It does not deal with electrical safety regulations. Applies to refrigerated tanks with automatic control intended for fixed or mobile installation in farms or at milk collecting points. It only applies to tanks for two milkings (24 h) and four milkings (48 h).
Document History
NEN-ISO 5708
November 1, 1984
Refrigerated bulk milk tanks
Specifies certain requirements for design, construction and performance of refrigerated tanks and the related of test. It does not deal with electrical safety regulations. Applies to refrigerated...