NEN-ISO 4696-2
Iron ores for blast furnace feedstocks - Determination of low-temperature reduction-disintegration indices by static method - Part 2: Reduction with CO and N2
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This part of ISO 4696 specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced with carbon monoxide and nitrogen, under conditions resembling those prevailing in the low-temperature reduction zone of a blast furnace. This part of ISO 4696 is applicable to lump ores, sinters and hot-bonded pellets.
Document History
September 1, 2015
Iron ores for blast furnace feedstocks - Determination of low-temperature reduction-disintegration indices by static method - Part 2: Reduction with CO and N2
NEN-ISO 4696-2 specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced with carbon monoxide and nitrogen, under conditions resembling...
NEN-ISO 4696-2
January 1, 2008
Iron ores for blast furnace feedstocks - Determination of low-temperature reduction-disintegration indices by static method - Part 2: Reduction with CO and N2
This part of ISO 4696 specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced with carbon monoxide and nitrogen, under conditions...