NEN-ISO 6428
Technical drawings - Requirements for microscopying
| Organization: | NEN |
| Publication Date: | 1 December 1992 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Technical drawings in general): | 01.100.01 |
| ICS Code (Document imaging applications): | 37.080 |
scope:
This standard specifies the requirements to be observed when executing original technical drawings and other drawing office documents which are to be microcopied. These requirements will provide for high quality microforms with which legible enlargement copies can be made. However, the application of these rules is also very beneficial for other methods of reproduction and it is therefore recommended that all drawing office documents be executed in accordance with this standard, thereby being available for microcopying at a future date.
Document History