NEN-ISO 6690

Milking machines installations - Mechanical tests

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 34
ICS Code (Livestock buildings, installations and equipment): 65.040.10
scope:

Specifies mechanical tests for milking machine installations in order to verify compliance of an installation or component with the requirements of ISO 5707. It also stipulates the accuracy requirements for the measuring instruments. This standard is applicable for testing new installations and for periodic checking of installations for efficiency of operation. Test procedures described in annexes A, B and C are primarily for testing in the laboratory. An example of a field test procedure which can reduce the time and effort involved in testing is given in annex D and the corresponding test report in annex E.

Document History

February 1, 2007
Milking machine installations - Mechanical tests
This International Standard specifies mechanical tests for milking machine installations in order to verify compliance of an installation or component with the requirements of ISO 5707. It also...
NEN-ISO 6690
February 1, 1997
Milking machines installations - Mechanical tests
Specifies mechanical tests for milking machine installations in order to verify compliance of an installation or component with the requirements of ISO 5707. It also stipulates the accuracy...
Advertisement