NEN-ISO 8178-9/A1

Reciprocating internal combustion engines - Exhaust emission measurement - Part 9: Test cycles and test procedures for test bed measurement of exhaust gas smoke emissions from compression ignition engines operating under transient conditions

inactive
Organization: NEN
Publication Date: 1 October 2004
Status: inactive
Page Count: 18
ICS Code (Internal combustion engines): 27.020
ICS Code (Transport exhaust emissions): 13.040.50

Document History

September 1, 2012
Reciprocating internal combustion engines - Exhaust emission measurement - Part 9: Test cycles and test procedures for test bed measurement of exhaust gas smoke emissions from compression ignition engines operating under transient conditions
This part of ISO 8178 specifies the measurement procedures and test cycles for the evaluation of smoke emissions from compression ignition engines on the test bed. For transient smoke test cycles,...
NEN-ISO 8178-9/A1
October 1, 2004
Reciprocating internal combustion engines - Exhaust emission measurement - Part 9: Test cycles and test procedures for test bed measurement of exhaust gas smoke emissions from compression ignition engines operating under transient conditions
A description is not available for this item.
December 1, 2000
Reciprocating internal combustion engines - Exhaust emission measurement - Part 9: Test cycles and test procedures for test-bed measurement of exhaust gas smoke emissions from compression ignition engines operating under transient conditions
Specifies the measurement procedures and test cycles for the evaluation of smoke emissions from compression ignition engines on the test bed.
Advertisement