NEN-ISO 8064

Information processing - Reels for 12,7 mm (0,5 in) wide magnetic tapes - Sizes 16, 18 and 22

active, Most Current
Organization: NEN
Publication Date: 1 October 1993
Status: active
Page Count: 16
ICS Code (Magnetic storage devices in general): 35.220.20
scope:

This Standard specifies the characteristics of three sizes of reels for 12,7 mm (0,5 in) wide magnetic tape to allow physical interchangeability of such reels. The sizes are size 16, size 18, size 22. Their dimensions differ only in the overall diameter of their flanges. All other requirements of this Standard apply equally to all three sizes. All requirements refer to empty reels, except for 8,2 which refers to full reels. Reels specified in this Standard are intended for applications where the larger reel (size 27) specified in ISO 1864 is not used. Reels complying with this Standard cannot be used with the self-loading cartridge specified in ISO 6098.

Document History

NEN-ISO 8064
October 1, 1993
Information processing - Reels for 12,7 mm (0,5 in) wide magnetic tapes - Sizes 16, 18 and 22
This Standard specifies the characteristics of three sizes of reels for 12,7 mm (0,5 in) wide magnetic tape to allow physical interchangeability of such reels. The sizes are size 16, size 18, size...
Advertisement