NEN-ISO 898-1

Mechanical properties of fasteners - Part 1: Bolts, screws and studs

inactive
Organization: NEN
Publication Date: 1 March 1989
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Structures of buildings in general): 91.080.01
ICS Code (Steel structures): 91.080.13
scope:

This part of ISO 898 specifies the mechanical properties of bolts, screws and studs when tested at room temperature. Properties will vary at higher and lower temperatures. This part of ISO 898 applies to bolts, screws and studs: - with nominal thread diameter d < 39 mm (coarse and fine pitch); - with triangular ISO thread according to ISO 68; - with diameter/pitch combinations according to ISO 261 and ISO 262; - with thread tolerance according to ISO 965-1 and ISO 965-2; - of any shape; - made of carbon steel or alloy steel.

Document History

April 1, 1991
Mechanical properties of fasteners - Part 1: Bolts, screws and studs
A description is not available for this item.
NEN-ISO 898-1
March 1, 1989
Mechanical properties of fasteners - Part 1: Bolts, screws and studs
This part of ISO 898 specifies the mechanical properties of bolts, screws and studs when tested at room temperature. Properties will vary at higher and lower temperatures. This part of ISO 898...

References

Advertisement