NEN-ISO 8962
Polymer dispersions - Determination of density
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1990 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This International Standard specifies two methods of test for determining the density of polymer dispersions (aqueous and non-aqueous): - Method 1: Pyknometer method for high-precision measurements at all viscosity ranges of polymer dispersions _ method II; Hydrometer method for polymer dispersions of low to moderately high viscosity ranges (approximately < 0,5 Pa.s).
Document History
NEN-ISO 8962
February 1, 1990
Polymer dispersions - Determination of density
This International Standard specifies two methods of test for determining the density of polymer dispersions (aqueous and non-aqueous): - Method 1: Pyknometer method for high-precision measurements...