NEN-ISO 8660

Plastics - Determination of permanganate absorption number of caprolactam - Spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 July 2002
Status: active
Page Count: 18
ICS Code (Plastics in general): 83.080.01
ICS Code (Organic nitrogen compounds): 71.080.30
scope:

This International Standard specifies a spectrometric method for the determination of the permanganate absorption number of caprolactam for industrial use. The permanganate absorption number is a measure of the oxidizable impurities in caprolactam, determined in a buffered neutral aqueous medium under fixed conditions. The method is applicable to purified caprolactam (and intermediates in the caprolactam purification process) with an alkalinity or acidity lower than and a PAN value of up to 35. 0,50 mmol/kg.

Document History

NEN-ISO 8660
July 1, 2002
Plastics - Determination of permanganate absorption number of caprolactam - Spectrometric method
This International Standard specifies a spectrometric method for the determination of the permanganate absorption number of caprolactam for industrial use. The permanganate absorption number is a...
Advertisement