NEN-ISO/IEC 13560

Information technology - Telecommunications and information exchange between systems - Procedure for the registration of assigned numbers for ISO/IEC 26907 and ISO/IEC 26908

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 13
ICS Code (Networking): 35.110
scope:

This International Standard specifies the procedure to be followed by a Registration Authority in preparing, maintaining and publishing International Registers of assigned numbers and associated descriptions for entries specified in Clause 4, for use with ISO/IEC 26907 and ISO/IEC 26908. This International Standard does not specify any method of using any attribute or identifier registered according to this International Standard.

Document History

NEN-ISO/IEC 13560
December 1, 2009
Information technology - Telecommunications and information exchange between systems - Procedure for the registration of assigned numbers for ISO/IEC 26907 and ISO/IEC 26908
This International Standard specifies the procedure to be followed by a Registration Authority in preparing, maintaining and publishing International Registers of assigned numbers and associated...
Advertisement