NEN-ISO 8733

Parallel pins with internal thread, unhardened

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1992
Status: inactive
ICS Code (Pins, nails): 21.060.50
scope:

This Standard specifies the characteristics of unhardened parallel pins with internal thread, with metric dimensions and nominal diameters, d1, from 6 to 50 mm inclusive.

Document History

NEN-ISO 8733
October 1, 1992
Parallel pins with internal thread, unhardened
This Standard specifies the characteristics of unhardened parallel pins with internal thread, with metric dimensions and nominal diameters, d1, from 6 to 50 mm inclusive.

References

Advertisement