NEN-ISO/IEC 15459-4

Information technology - Automatic identification and data capture techniques - Unique identification - Part 4: Individual products and product packages

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 19
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

NEN-ISO/IEC 15459-4 specifies a unique string of characters for the identification of individual products and product packages. The character string is intended to be represented in a linear bar code symbol or two-dimensional symbol or other AIDC media attached to the entity to meet management needs. To address management needs different classes of identities are recognized in the various parts of ISO/IEC 15459, which allows different requirements to be met by the identities associated with each class. The rules for the identification of an individual occurrence of a product or product package, understood to mean the layers zero and one defined in the International Standards ISO 17367 and ISO 17366, respectively, are defined and supported by examples.

Document History

NEN-ISO/IEC 15459-4
September 1, 2016
Information technology - Automatic identification and data capture techniques - Unique identification - Part 4: Individual products and product packages
NEN-ISO/IEC 15459-4 specifies a unique string of characters for the identification of individual products and product packages. The character string is intended to be represented in a linear bar code...
December 1, 2014
Information technology - Automatic identification and data capture techniques - Unique identification - Part 4: Individual products and product packages
NEN-ISO/IEC 15459-4 specifies a unique string of characters for the identification of individual products and product packages. The character string is intended to be represented in a linear bar code...
July 1, 2008
Information technology - Unique identifiers - Part 4: Individual items
This part of ISO/IEC 15459 specifies a unique, non-significant, string of characters for the unique identifier for individual items. The character string is intended to be represented in a bar code...
March 1, 2006
Information technology - Unique identifiers - Part 4: Unique identifiers for supply chain management
This part of ISO/IEC 15459 specifies a unique, non-significant, string of characters for the unique identifier for supply chain management. The character string is intended to be represented in a bar...
Advertisement