NEN-ISO/IEC 13157-3

Information technology - Telecommunications and information exchange between systems - NFC Security - Part 3: NFC-SEC cryptography standard using ECDH-256 and AES-GCM

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 19
ICS Code (Networking): 35.110
scope:

NEN-ISO/IEC 13157-3 specifies the message contents and the cryptographic methods for PID 02. This International Standard specifies cryptographic mechanisms that use the Elliptic Curves Diffie-Hellman (ECDH) protocol with a key length of 256 bits for key agreement and the AES algorithm in GCM mode to provide data authenticated encryption.

Document History

NEN-ISO/IEC 13157-3
April 1, 2016
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 3: NFC-SEC cryptography standard using ECDH-256 and AES-GCM
NEN-ISO/IEC 13157-3 specifies the message contents and the cryptographic methods for PID 02. This International Standard specifies cryptographic mechanisms that use the Elliptic Curves Diffie-Hellman...
Advertisement