NEN-ISO/IEC 13249-3
Information technology - Database languages - SQL multimedia and application packages - Part 3: Spatial
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 466 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This part of ISO/IEC 13249: a) introduces the Spatial part of ISO/IEC 13249, b) gives the references necessary for this part of ISO/IEC 13249, c) defines notations and conventions specific to this part of ISO/IEC 13249, d) defines concepts specific to this part of ISO/IEC 13249, e) defines spatial user-defined types and their associated routines. The spatial user-defined types defined in this part adhere to the following: - A spatial user-defined type is generic to spatial data handling. It addresses the need to store, manage and retrieve information based on aspects of spatial data such as geometry, location, and topology. - A spatial user-defined type does not redefine the database language SQL directly or in combination with another spatial data type. Implementations of this part of ISO/IEC 13249 may exist in environments that also support geographic information, decision support, data mining, and data warehousing systems. Application areas addressed by implementations of this part of ISO/IEC 13249 include, but are not restricted to, automated mapping, desktop mapping, facilities management, geoengineering, graphics, multimedia, and resource management applications.
Document History