NEN-ISO/IEC 21991
Information technology - Telecommunications and information exchange between systems - Corporate Telecommunication Networks - Signalling interworking between QSIG and H.323 - Call completion supplementary services
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Telephone networks): | 33.040.35 |
scope:
This International Standard specifies signalling interworking between "QSIG" and "H.323" in support of call completion supplementary services within a Corporate telecommunication Network (CN). "QSIG" is a signalling protocol that operates at the Q reference point between Private Integrated services Network eXchanges (PINX) within a Private Integrated Services Network (PISN). The Q reference point is defined in ISO/IEC 11579-1. A PISN provides circuit-switched basic services and supplementary services to its users. QSIG is specified in other Standards, in particular ISO/IEC 11572 (call control in support of basic services), ISO/IEC 11582 (generic functional protocol for the support of supplementary services) and a number of standards specifying individual supplementary services. ISO/IEC 13870 specifies the QSIG protocol in support of call completion services. "H.323" is a set of signalling protocols for the support of voice or multimedia communication within a packet network, in particular a packet network that uses the Internet Protocol (IP) as its network layer protocol (IP network). H.323 signalling protocols operate between endpoints in an IP network, either indirectly via one or more gatekeepers, or directly. An endpoint can be a terminal or a gateway to another network. H.323 is an "umbrella" recommendation referring to various ITU-T recommendations, in particular Recommendations H.225.0 and H.245 (basic communication capabilities) and Recommendation H.450.1 (generic functional protocol for the support of supplementary services). Recommendation H.450.9 specifies the H.323 protocol in support of call completion services.
Document History