NEN-ISO/IEC 13650-1

Information technology - Open Systems Interconnection - Conformance test suite for the OSI TP protocol - Part 1: Test suite structure and test purposes

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2000
Status: inactive
Page Count: 302
ICS Code (Application layer): 35.100.70
scope:

Specifies test suite structure and test purposes for the whole of the OSI TP protocol, as defined in ISO/IEC 10026-3.

Document History

NEN-ISO/IEC 13650-1
January 1, 2000
Information technology - Open Systems Interconnection - Conformance test suite for the OSI TP protocol - Part 1: Test suite structure and test purposes
Specifies test suite structure and test purposes for the whole of the OSI TP protocol, as defined in ISO/IEC 10026-3.
Advertisement