NEN-ISO/IEC 24712

Colour test pages for measurement of office equipment consumable yield

inactive
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
Page Count: 38
ICS Code (Reproduction equipment): 37.100.10
scope:

The scope of this International Standard is to define colour test pages for the measurement of consumable yield. The test page suite includes four "customer" type documents and one "diagnostic" page that is used to determine end of ink or toner consumable life. These pages can be used for electro-photographic, inkjet printers and multi-function devices that have a digital printing path, i.e. an all-in-one electro-photographic machine that has digital printing capabilities. This International Standard provides a set of test pages in a common file format that would be used in the testing of consumable yield. The procedure for using these pages is detailed in ISO/IEC 19798 and ISO/IEC 24711. These pages are intended to represent some of the types of documents that are used in the office and home. They are not intended to represent special applications such as photo printing.

Document History

January 1, 2008
Colour test pages for measurement of office equipment consumable yield
The scope of this International Standard is to define colour test pages for the measurement of consumable yield. The test page suite includes four "customer" type documents and one "diagnostic" page...
NEN-ISO/IEC 24712
January 1, 2007
Colour test pages for measurement of office equipment consumable yield
The scope of this International Standard is to define colour test pages for the measurement of consumable yield. The test page suite includes four "customer" type documents and one "diagnostic" page...
Advertisement