NEN-ISO/IEC 24769-5

Information technology - Automatic identification and data capture techniques - Real time locating systems (RTLS) device conformance test methods - Part 5: Test methods for chirp spread spectrum (CSS) at 2,4 GHz air interface

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 40
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This international standard defines the test methods for determining the conformance of real time locating systems (RTLS) tags and readers with the specifications given in the corresponding parts of ISO/IEC 24730-5. This international standard does not include the testing of conformity with regulatory requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified The conformance parameters described in this international standard include the radio frequency air interface and packet exchange required to perform the locating of the RTLS tag. It includes the mandatory 2-ary orthogonal chirp spread spectrum (CSS) modulation and the optional differential quadrature phase shift keying (DQPSK) CSS. This international standard also includes the ranging packet exchanges, the commands and the reports defined in ISO/IEC 24730-5. Unless otherwise specified, the tests in this international standard shall be applied exclusively to RTLS tags and readers defined in ISO/IEC 24703-5.

Document History

NEN-ISO/IEC 24769-5
January 1, 2013
Information technology - Automatic identification and data capture techniques - Real time locating systems (RTLS) device conformance test methods - Part 5: Test methods for chirp spread spectrum (CSS) at 2,4 GHz air interface
This international standard defines the test methods for determining the conformance of real time locating systems (RTLS) tags and readers with the specifications given in the corresponding parts of...
December 1, 2012
Information technology - Automatic identification and data capture techniques - Real time locating systems (RTLS) device conformance test methods - Part 5: Test methods for chirp spread spectrum (CSS) at 2,4 GHz air interface
This international standard defines the test methods for determining the conformance of real time locating systems (RTLS) tags and readers with the specifications given in the corresponding parts of...
Advertisement