NEN-ISO/IEC 29109-4

Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 4: Finger image data

active
Organization: NEN
Publication Date: 1 May 2010
Status: active
Page Count: 25
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-4. It establishes - test assertions of the structure of the finger image data format as specified in ISO/IEC 19794-4:2005 (Type A Level 1 as defined in ISO/IEC 29109-1:2009), - test asssertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2009), - tests of semantic assertions (Type A Level 3 as defined in ISO/IEC 29109-1:2009). It does not establish - tests of conformance of CBEFF structures required by ISO/IEC 19794-4:2005, - tests of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security), - tests of conformance of systems that do not produce ISO/IEC 19794-4:2005 records.

Document History

October 1, 2011
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 4: Finger image data
A description is not available for this item.
NEN-ISO/IEC 29109-4
May 1, 2010
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 4: Finger image data
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-4. It establishes - test assertions of the...
Advertisement