NEN-ISO/IEC 29341-18-12

Information technology - UPnP Device Architecture - Part 18-12: Remote Access Device Control Protocol - Remote Access Discovery Agent Synchronization Service

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 32
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as RADASync service. This service type enables an in-band synchronization mechanism between Remote Access Clients and Remote Access Server.

Document History

NEN-ISO/IEC 29341-18-12
September 1, 2011
Information technology - UPnP Device Architecture - Part 18-12: Remote Access Device Control Protocol - Remote Access Discovery Agent Synchronization Service
This service definition is compliant with the UPnP Device Architecture version 1.0. It defines a service type referred to herein as RADASync service. This service type enables an in-band...
Advertisement