NEN-ISO/IEC 4909
Identification cards - Financial transaction cards - Magnetic stripe data content for track 3
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This International Standard establishes specifications for financial transaction cards using track 3 and is intended to permit interchange based on the use of magnetic stripe encoded information. It specifies the data content and physical location of read/write information on track 3 and is to be used in conjunction with the relevant parts of ISO/IEC 7811 and ISO/IEC 7812.
Document History
NEN-ISO/IEC 4909
July 1, 2006
Identification cards - Financial transaction cards - Magnetic stripe data content for track 3
This International Standard establishes specifications for financial transaction cards using track 3 and is intended to permit interchange based on the use of magnetic stripe encoded information. It...