NEN-ISO/IEC 29341-14-3

Information technology - UPnP device architecture - Part 14-3: Audio Video Device Control Protocol - Level 3 - Media Server Device

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 30
ICS Code (Interface and interconnection equipment): 35.200
scope:

This device specification is compliant with the UPnPTM Device Architecture version 1.0. It defines a device type referred to herein as MediaServer. The MediaServer specification defines a general-purpose device that can be used to instantiate any Consumer Electronics (CE) device that provides AV content (for example, media) to other UPnP devices on the home network. It is based on the UPnP AV Architecture Framework (described in another document). It exposes its content via the ContentDirectory service (refer to the ContentDirectory service specification for details). The MediaServer MAY also provide functionality to record content using the ScheduledRecording service (refer to the ScheduledRecording service specification). As such, the MediaServer can handle any specific type of media, any data format, and transfer protocol. Example instances of a MediaServer include traditional devices such as VCRs, CD Players, DVD Players, audio-tape players, still-image cameras, camcorders, radios, TV Tuners, and set-top boxes. Additional examples of a MediaServer also include new digital devices such as MP3 servers, PVRs, and Home MediaServers such as the PC. Although these devices contain diverse (AV) content in one form or another, the MediaServer (via the ContentDirectory service) is able to expose this content to the home network in a uniform and consistent manner. This ability allows the MediaServer to instantiate traditional single-function devices as well as more recent multi-function devices such as VCR-DVD players and the general purpose Home MediaServer, which contains a wide variety of content such as MPEG2 video, CD audio, MP3 and/or WMA audio, JPEG images, etc.

Document History

NEN-ISO/IEC 29341-14-3
September 1, 2011
Information technology - UPnP device architecture - Part 14-3: Audio Video Device Control Protocol - Level 3 - Media Server Device
This device specification is compliant with the UPnPTM Device Architecture version 1.0. It defines a device type referred to herein as MediaServer. The MediaServer specification defines a...
Advertisement