NEN-ISO/IEC 29341-8-11

Information technology – UPnP Device Architecture – Part 8-11: Internet Gateway Device Control Protocol – Layer 3 Forwarding Service

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 22
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. This OPTIONAL service models all layer-3 packet forwarding services applicable across all connection service instances of urn:schemas-upnp-org:device:WANDevice Generic Layer 3 packet forwarding services include all IP / layer-3 routing services. However, any such services that are configurable on a per connection instance basis, will be modeled in the context of the connection service itself. Network Address Translation (NAT) and Realm Specific IP (RSIP) are examples of such services. The service is defined to be included under the root device urn:schemas-upnp-org:device:InternetGatewayDevice

Document History

NEN-ISO/IEC 29341-8-11
February 1, 2009
Information technology – UPnP Device Architecture – Part 8-11: Internet Gateway Device Control Protocol – Layer 3 Forwarding Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This OPTIONAL service models all layer-3 packet forwarding services applicable across all connection service...
Advertisement