NEN - NPR 3860

Greenhouses - Recommendations for and examples of constructional performance based on NEN 3859

inactive
Organization: NEN
Publication Date: 1 December 1985
Status: inactive
Page Count: 32
ICS Code (Metal structures): 91.080.10
ICS Code (Greenhouses and other installations): 65.040.30
ICS Code (Structures of buildings in general): 91.080.01
scope:

The structural aspects which have been treated extensively in this code, include: - foundations with structural criteria; also structure examples are given; - stability in the various planes and details for stability stays; - gutters and purlins as continuous units. The chapter on envelopes is subdivided for the various materials: - single glazing; - insulating envelope structures on a glass basis; - insulating envelope structures of rigid or soft plastics, such as sheet and foils.

Document History

December 1, 1985
Greenhouses - Recommendations for and examples of constructional performance based on NEN 3859
The structural aspects which have been treated extensively in this code, include: - foundations with structural criteria; also structure examples are given; - stability in the various planes and...
NPR 3860
December 1, 1985
Greenhouses - Recommendations for and examples of constructional performance based on NEN 3859
The structural aspects which have been treated extensively in this code, include: - foundations with structural criteria; also structure examples are given; - stability in the various planes and...
Advertisement