NEN - NPR-CEN-ISO/TS 15883-5

Washer-disinfectors - Part 5: Test soils and methods for demonstrating cleaning efficacy

inactive
Organization: NEN
Publication Date: 1 December 2005
Status: inactive
Page Count: 84
ICS Code (Sterilizing equipment): 11.080.10
scope:

This Technical Specification includes the test soils and methods that can be used to demonstrate the cleaning efficacy of washer-disinfectors (WD) according to the ISO 15883 series of standards. The inclusion of the test soils and methods in this Technical Specification does not indicate that they are of equivalent sensitivity in their determination of cleaning efficacy. Acceptance criteria are included, based on visual inspection and/or a microbiological end-point as stated for each method. Where chemical detection of residual soiling is required/sought, methods can be complemented by the specific determination of a residual component of the applied test soil.

Document History

September 1, 2021
Washer-disinfectors - Part 5: Performance requirements and test method criteria for demonstrating cleaning efficacy
This document specifies procedures and test methods used to demonstrate the cleaning efficacy of washer-disinfectors (WD) and their accessories intended to be used for cleaning of reusable medical...
NPR-CEN-ISO/TS 15883-5
December 1, 2005
Washer-disinfectors - Part 5: Test soils and methods for demonstrating cleaning efficacy
This Technical Specification includes the test soils and methods that can be used to demonstrate the cleaning efficacy of washer-disinfectors (WD) according to the ISO 15883 series of standards. The...

References

Advertisement