NEN - NPR-CEN/TS 16187

Foodstuffs - Determination of fumonisin B1 and fumonisin B2 in processed maize containing foods for infants and young children - HPLC method with immunoaffinity column cleanup and fluorescence detection after precolumn derivatization

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2011
Status: inactive
Page Count: 22
ICS Code (Prepackaged and prepared foods): 67.230
scope:

This Technical Specification specifies a method for the determination of fumonisin B1 (FB1) and fumonisin B2 (FB2) in processed maize-containing foods for infants and young children by high performance liquid chromatography (HPLC) with immunoaffinity cleanup and fluorescence detection (FLD). This method has been validated in an interlaboratory study via the analysis of both naturally contaminated and spiked samples ranging from 112 μg/kg to 458 μg/kg for FB1+FB2, 89 μg/kg to 384 μg/kg for FB1 and 22 μg/kg to 74 μg/kg for FB2. For further information on the validation see Clause 8 and Annex B.

Document History

NPR-CEN/TS 16187
April 1, 2011
Foodstuffs - Determination of fumonisin B1 and fumonisin B2 in processed maize containing foods for infants and young children - HPLC method with immunoaffinity column cleanup and fluorescence detection after precolumn derivatization
This Technical Specification specifies a method for the determination of fumonisin B1 (FB1) and fumonisin B2 (FB2) in processed maize-containing foods for infants and young children by high...

References

Advertisement