NEN - NPR-CR 13058

Medical Data Interchange - Mapping between the models specified in ENV 12539:1997 and NEMA PS3 Supplement 10

active, Most Current
Organization: NEN
Publication Date: 1 October 1997
Status: active
Page Count: 19
ICS Code (Radiographic equipment): 11.040.50
ICS Code (IT applications in science): 35.240.70
scope:

Shows the mapping between the models specified in NEMA PS3 Supplement 10 and those specified in ENV 12539:1997. The purpose of it is to show a system (e.g. a RIS) can be developed so that it supports both standards.

Document History

NPR-CR 13058
October 1, 1997
Medical Data Interchange - Mapping between the models specified in ENV 12539:1997 and NEMA PS3 Supplement 10
Shows the mapping between the models specified in NEMA PS3 Supplement 10 and those specified in ENV 12539:1997. The purpose of it is to show a system (e.g. a RIS) can be developed so that it supports...
Advertisement