NEN - NPR-IEC/PAS 62026-7

Low-voltage switchgear and controlgear - Controller-Device Interfaces (CDIs) - Part 7: CompoNet

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: inactive
Page Count: 194
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This PAS specifies an interface system providing bit-level and word-level communication between a controller and control circuit devices such as sensors, actuators, and switching elements. The interface system uses cabling with round or flat profiles containing a two conductor signalling pair and optionally a two conductor power supply pair. This PAS establishes requirements for the interchangeability of components with such interfaces. It specifies the following particular requirements for CompoNetTM 1): - requirements for interfaces between a controller and control circuit devices; - normal service conditions for devices; - constructional and performance requirements; - tests to verify conformance to requirements. These particular requirements apply in addition to the general requirements of IEC 62026-1.

Document History

NPR-IEC/PAS 62026-7
October 1, 2009
Low-voltage switchgear and controlgear - Controller-Device Interfaces (CDIs) - Part 7: CompoNet
This PAS specifies an interface system providing bit-level and word-level communication between a controller and control circuit devices such as sensors, actuators, and switching elements. The...

References

Advertisement