NEN - NPR-IEC/TR 60664-2-1

Insulation coordination for equipment within low-voltage systems - Part 2-1: Application guide - Explanation of the application of the IEC 60664 series, dimensioning examples and dielectric testing

active
Organization: NEN
Publication Date: 1 February 2011
Status: active
Page Count: 70
ICS Code (Insulation systems): 29.080.30
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 60664, which is a technical report, serves as an application guide for technical committees and manufacturers specifying dimensioning requirements for products in accordance with the IEC 60664 series. The significant items for consideration are as follows: a) nominal system voltage(s) or rated insulation voltage(s); b) overvoltage category of the products (OV cat.); c) any type of overvoltages; d) frequency of the voltage; e) characteristics of the solid insulating material; f) pollution degree and humidity levels.

Document History

December 1, 2011
Insulation coordination for equipment within low-voltage systems - Part 2-1: Application guide - Explanation of the application of the IEC 60664 series, dimensioning examples and dielectric testing
A description is not available for this item.
NPR-IEC/TR 60664-2-1
February 1, 2011
Insulation coordination for equipment within low-voltage systems - Part 2-1: Application guide - Explanation of the application of the IEC 60664 series, dimensioning examples and dielectric testing
This part of IEC 60664, which is a technical report, serves as an application guide for technical committees and manufacturers specifying dimensioning requirements for products in accordance with the...

References

Advertisement