NEN - NPR-CEN/TS 14421
Hose tail and ferrule for crimping and swaging
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2006 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This Technical Specification applies to hose tails and ferrules for crimping and swaging and covers the following types of attachment between hose and couplings: - internal swaging; - external swaging; - external crimping. Maximum working pressure 10 bar, maximum working temperature 150 °C (depending on the respective material).
Document History
NPR-CEN/TS 14421
December 1, 2006
Hose tail and ferrule for crimping and swaging
This Technical Specification applies to hose tails and ferrules for crimping and swaging and covers the following types of attachment between hose and couplings: - internal swaging; - external...