NEN - NPR-ISO/IEC TR 29163-2

Information technology - Sharable Content Object Reference Model (SCORM®) 2004 3rd Edition - Part 2: Content Aggregation Model Version 1.1

active, Most Current
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 250
ICS Code (Management of human resources): 03.100.30
ICS Code (IT applications in education): 35.240.90
scope:

This section contains an overview of content packages, the nomenclature used to describe content packages and the makeup of content packages. The IMS Content Packaging Specification describes data structures that are used to provide interoperability of Internet-based content with authoring tools, LMSs and run-time environments. The objective of the IMS Content Packaging Specification is to define a standardized set of structures that can be used to exchange content. The scope of the IMS Content Packaging Specification is focused on defining interoperability between systems that wish to import, export, aggregate and disaggregate content packages.

Document History

NPR-ISO/IEC TR 29163-2
January 1, 2010
Information technology - Sharable Content Object Reference Model (SCORM®) 2004 3rd Edition - Part 2: Content Aggregation Model Version 1.1
This section contains an overview of content packages, the nomenclature used to describe content packages and the makeup of content packages. The IMS Content Packaging Specification describes data...
Advertisement