NEN - NPR-ISO/IEC TS 15504-9

Information technology - Process assessment - Part 9: Target process profiles

active, Most Current
Organization: NEN
Publication Date: 1 August 2011
Status: active
Page Count: 26
ICS Code (Software): 35.080
scope:

This part of ISO/IEC 15504 documents guidelines for target process profiles for capability determination and improvement purposes. This part of ISO/IEC 15504 provides guidance for establishing target process profiles for the following purposes: - by or on behalf of an organization with the objective of specifying a target process profile to meet specified needs; - by or on behalf of an organization with the objective of specifying a target process profile against which to assess the actual ability of the organization to meet that target; - by or on behalf of an organization with the objective of specifying a target process profile against which to assess the actual ability of another organization to meet that target; - by or on behalf of an organization with the objective of determining the need for improvement based upon any capability gap between the actual capability and the target process profile.

Document History

NPR-ISO/IEC TS 15504-9
August 1, 2011
Information technology - Process assessment - Part 9: Target process profiles
This part of ISO/IEC 15504 documents guidelines for target process profiles for capability determination and improvement purposes. This part of ISO/IEC 15504 provides guidance for establishing target...
Advertisement