NEN - NPR-ISO/TS 19072-4
Road vehicles - Connection interface for pyrotechnic devices, two-way and three-way connections - Part 4: Pyrotechnic device and harness connector assembly - Type 2
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This Technical Specification defines the general minimum specifications of a type 2 two-way connection interface, linking the pyrotechnic device and harness connector built into a road vehicle. A three-way with ground variant of the pyrotechnic device/initiator harness connector assembly is also defined (see Annex A).
Document History
NPR-ISO/TS 19072-4
September 1, 2012
Road vehicles - Connection interface for pyrotechnic devices, two-way and three-way connections - Part 4: Pyrotechnic device and harness connector assembly - Type 2
This Technical Specification defines the general minimum specifications of a type 2 two-way connection interface, linking the pyrotechnic device and harness connector built into a road vehicle. A...