NEN - NPR-IEC/TS 60859
Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above - Fluid-filled and extruded insulation cables - Fluid-filled and dry type cable-terminations
| Organization: | NEN |
| Publication Date: | 1 September 1999 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
Covers the connection assembly of cables to gas-insulated metal-enclosed switchgear in single- or three-phase arrangements where te cable-terminations are fluid-filled and there is a separating insulating barrier between the cable insulation and the gas insulation of the switchgear. It is also applicable to connections with extruded insulation cabled provided that these are fitted with cable-terminations which are fluid-filled.
Document History