NEN - NVN-ENV 1452-6
Plastics piping systems for water supply - Unplasticized poly(vinyl chloride) (PVC-U) - Part 6: Guidance for installation
| Organization: | NEN |
| Publication Date: | 1 December 2001 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This European prestandard gives recommended practices for installation of unplasticized poly(vinyl chloride) (PVC-U) pipes, fittings, valves and ancillaries when used in piping systems conveying water under pressure. The recommendations are intended to give practical guidance for the best methods of design and installation of piping systems incorporating pipes, fittings, valves and ancillary equipment made from PVC-U materials and used for the following purposes: a) water mains and services buried in ground; b) conveyance of water above ground for both outside and inside buildings, for the supply of water under pressure at approximately 20 °C (cold water) intended for human consumption and for general purposes. This prestandard is also applicable to components for the conveyance of water up to and including 45 °C. For temperatures between 25 °C and 45 °C Figure A.1 of EN 1452-2:1999 applies. In addition, recommendations are given for the connection to fittings, valves and ancillary equipment made from materials other than PVC-U.
Document History