NEN 10034-18-31
Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 31: Test procedures for form-wound windings - Thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1994 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
This standard provides procedures for the thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV. This standard should be used in conjunction with section 1.
Document History
April 1, 1997
Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 31: Test procedures for form-wound windings - Thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV
A description is not available for this item.
NEN 10034-18-31
August 1, 1994
Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 31: Test procedures for form-wound windings - Thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV
This standard provides procedures for the thermal evaluation and classification of insulation systems used in machines up to and including 50 MVA and 15 kV. This standard should be used in...