NEN 10169-23

Radio-frequency connectors - Part 23: Pin and socket connector for use with 3,5 mm rigid precision coaxial lines with inner diameter of outer conductor 3,5 mm (0,1378 in)

active, Most Current
Organization: NEN
Publication Date: 1 September 1994
Status: active
Page Count: 24
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This standard covers a precision pin and socket connector for use with 3,5 mm rigid precision coaxial lines so as to minimize test apparatus errors attributable to coaxial connectors. These connectors are constructed so as to affix on the 50 ohm, 3,5 mm rigid precision coaxial line described in IEC 457-5, and to provide low reflection to 34 GHz.

Document History

NEN 10169-23
September 1, 1994
Radio-frequency connectors - Part 23: Pin and socket connector for use with 3,5 mm rigid precision coaxial lines with inner diameter of outer conductor 3,5 mm (0,1378 in)
This standard covers a precision pin and socket connector for use with 3,5 mm rigid precision coaxial lines so as to minimize test apparatus errors attributable to coaxial connectors. These...
Advertisement