NEN 10751
Industrial platinum resistance thermometer sensors
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
scope:
This standard specifies requirements for industrial platinum resistance thermometer sensors whose electrical resistance is a defined function of temperature. The standard covers thermometers suitable for all or part of the temperature range -200 ° C to +850 ° C with two tolerance classes. It is primarily concerned with sheathed elements suitable for immersion in the medium whose temperature is to be measured.
Document History