NEN 10774-1
Helical-scan video tape cassette system using 12,65 mm (0,5 in) magnetic tape on type VHS - Part 1: VHS and compact VHS video cassette system
| Organization: | NEN |
| Publication Date: | 1 April 1994 |
| Status: | active |
| Page Count: | 94 |
| ICS Code (Video systems): | 33.160.40 |
scope:
This part of IEC 774 is applicable to the basic VHS and compact VHS video cassette system. Compact VHS video cassette is used just like the normal VHS video cassette with the aid of a cssette adaptor for recording and/or reproducing video and audio signals in accordance with the system defined in this standard. This standard defines the electrical and mechanical parameters and the necessary characteristics of the VHS and the compact VHS video cassette system. The requirements relate to the 525 line-60 field and 625 line-50 fiels TV systems. Equipment manufactured according to this standard and tapes recorded following this standard, provide the neccesary interchangeability of recorded video cassettes.
Document History