NEN 11094-2

Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1994
Status: inactive
Page Count: 74
ICS Code (Accessories): 33.160.50
ICS Code (Electroacoustics): 17.140.50
scope:

This part of the standard - is applicable to laboratory standard microphones meeting the requirements of IEC 1094-1 and other types of condenser microphones having the same mechanical dimensions; - specifies a primary method of determining the pressure sensitivity so as to establish a reproducible and accurate basis for the measurement of sound pressure.

Document History

NEN 11094-2
February 1, 1994
Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
This part of the standard - is applicable to laboratory standard microphones meeting the requirements of IEC 1094-1 and other types of condenser microphones having the same mechanical dimensions; -...

References

Advertisement