NEN 11168

Radiotherapy simulators - Functional performance characteristics

active, Most Current
Organization: NEN
Publication Date: 1 May 1994
Status: active
Page Count: 76
ICS Code (Therapy equipment): 11.040.60
scope:

Applies to radiotherapy simulators using high voltage generators operating at a voltage not exceeding 400 kV complying with IEC 601-2-7 which use diagnostic X-ray equipment to geometrically simulate a radiotherapy radiation beam so that the treatment volume to be irradiated during radiotherapy can be localized and the position and size of the therapeutic radiation field can be confirmed. The object is to identify geometric parameters which are critical for the accurate simulation of a radiotherapy treatment and to recommend methods of measuring these parameters.

Document History

NEN 11168
May 1, 1994
Radiotherapy simulators - Functional performance characteristics
Applies to radiotherapy simulators using high voltage generators operating at a voltage not exceeding 400 kV complying with IEC 601-2-7 which use diagnostic X-ray equipment to geometrically simulate...
Advertisement