NEN 1275

Hot dip galvanized coatings on steel, cast iron and cast steel - Specifications and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1975
Status: inactive
Page Count: 8
ICS Code (Metallic coatings): 25.220.40
scope:

This standard specifies the requirements that have to be met by zinc coatings applied by means of hot-dip galvanization, as well as assessment methods. The standard applies to construction and objects of steel, cast iron and cast steel, which are protected against atmospheric corrosion by these zinc coatings.

Document History

NEN 1275
December 1, 1975
Hot dip galvanized coatings on steel, cast iron and cast steel - Specifications and test methods
This standard specifies the requirements that have to be met by zinc coatings applied by means of hot-dip galvanization, as well as assessment methods. The standard applies to construction and...
August 1, 1969
Specification and test methods for hot dip galvanized coatings on steel and cast iron
A description is not available for this item.

References

Advertisement