NEN 8012
Selection of the cable type with the objective to limit the damage due to fire of electrical and optical fibre wiring systems or flame spread along electrical and optical fibre wiring systems
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
NEN 8012 gives a methodology to select the right cable for specific buildings or situations with regard to fire risk. The method is amongst others based on a) the classification of buildings according to the national building regulation and national installation rules and b) the classification of cables in accordance with the standard EN 13501-6 regarding "reaction to fire".
Document History
NEN 8012
December 1, 2015
Selection of the cable type with the objective to limit the damage due to fire of electrical and optical fibre wiring systems or flame spread along electrical and optical fibre wiring systems
NEN 8012 gives a methodology to select the right cable for specific buildings or situations with regard to fire risk. The method is amongst others based on a) the classification of buildings...
October 1, 2014
Limitation of the damage due to fire of electrical wiring systems or flame spread along electrical wiring systems
NEN 8012 gives a methodology to select the right cable for specific buildings or situations with regard to fire risk. The method is amongst others based on a) the classification of buildings...