NEN-EN 10002-1/C1

Metallic materials - Tensile testing - Part 1: Method of test (at ambient temperature)

inactive
Organization: NEN
Publication Date: 1 June 1991
Status: inactive
Page Count: 1
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Steel structures): 91.080.13

Document History

August 1, 2001
Metallic materials - Tensile testing - Part 1: Method of test at ambient temperature
Specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at ambient temperature.
April 1, 1998
Metallic materials - Tensile testing - Part 1: Method of test (at ambient temperature)
Specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at ambient temperature.
NEN-EN 10002-1/C1
June 1, 1991
Metallic materials - Tensile testing - Part 1: Method of test (at ambient temperature)
A description is not available for this item.
January 1, 1991
Metallic materials - Tensile testing - Part 1: Method of test (at ambient temperature)
Specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined thereby at ambient temperature. For certain particular metallic materials...
January 1, 1991
Metallic materials - Tensile testing - Part 1: Method of test (at ambient temperature)
Specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined thereby at ambient temperature. For certain particular metallic materials...
Advertisement