NEN-EN 1035
Tannery machines - Moving plate machines - Safety requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1993 |
| Status: | inactive |
| ICS Code (Machines and equipment for leather and fur production): | 59.140.40 |
scope:
Specifies safety requirements for all the phases of the life of a machine listed in 3.11.a of EN 292-1:1991. Moving plate machines are machines used for the processing of animal hides and skins. They are table type processing machines which are equipped with: - vertical opening and closing movement, - alternative horizontal feed-in and feed-out movement.
Document History
September 1, 2002
Tannery machines - Moving plate machinery - Safety requirements
A description is not available for this item.
September 1, 1998
Tannery machines - Moving plate machinery - Safety requirements
Specifies safety requirements for all the phases of the life of a machine listed in 3.11.a of EN 292-1:1991. Moving plate machines are machines used for the processing of animal hides and skins. They...
NEN-EN 1035
April 1, 1993
Tannery machines - Moving plate machines - Safety requirements
Specifies safety requirements for all the phases of the life of a machine listed in 3.11.a of EN 292-1:1991. Moving plate machines are machines used for the processing of animal hides and skins. They...